TE Connectivity Circular, Receptacle, Size 15, 12Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS27466T15F97PC-LC

Description
DJT 12C 8#20, 4#16 PIN RECP
Request a Quote
Description
DJT 12C 8#20, 4#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T15F97PC-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 12C 8#20, 4#16 PIN RECP

DJT 12C 8#20, 4#16 PIN RECP

Buy Now
Circular, Receptacle, Size 15, 12Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 71W8732 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 15, 12Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
71W8732
Circular, Receptacle, Size 15, 12Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 71W8732
CIRCULAR, RECEPTACLE, SIZE 15, 12POS, PIN (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: Yes

CIRCULAR, RECEPTACLE, SIZE 15, 12POS, PIN (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T15F97PC-LC 71W8732
Product Name Circular, Receptacle, Size 15, 12Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Silver Plated Primary Power Wire Contacts Standard AWG 4 25mm² - 1339G4 - Anderson Power Products
Specs
Contact Size (AWG) 10 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details