TE Connectivity Circular Connector, Receptacle, 15-5, Flange; Military Specification Deutsch - Te Connectivity MS27466T15F5SB

Description
DJT 5C 5#16 SKT RECP
Request a Quote
Description
DJT 5C 5#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T15F5SB - PEI-Genesis
Philadelphia, PA, United States
DJT 5C 5#16 SKT RECP

DJT 5C 5#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 15-5, Flange; Military Specification Deutsch - Te Connectivity - 03X9206 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-5, Flange; Military Specification Deutsch - Te Connectivity
03X9206
Circular Connector, Receptacle, 15-5, Flange; Military Specification Deutsch - Te Connectivity 03X9206
CIRCULAR CONNECTOR, RECEPTACLE, 15-5, FLANGE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15-5, FLANGE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T15F5SB 03X9206
Product Name Circular Connector, Receptacle, 15-5, Flange; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-595-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers