TE Connectivity Circular Connector, Receptacle, 15-18, Flange; Military Specification Deutsch - Te Connectivity MS27466T15F18PB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-18, FLANGE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-18, FLANGE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 15-18, Flange; Military Specification Deutsch - Te Connectivity - 71W8689 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-18, Flange; Military Specification Deutsch - Te Connectivity
71W8689
Circular Connector, Receptacle, 15-18, Flange; Military Specification Deutsch - Te Connectivity 71W8689
CIRCULAR CONNECTOR, RECEPTACLE, 15-18, FLANGE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15-18, FLANGE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W8689
Product Name Circular Connector, Receptacle, 15-18, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products