TE Connectivity Circular Connector, Receptacle, 13-35, Flange; Military Specification Deutsch - Te Connectivity MS27466T13F35PA

Description
DJT 22C 22#22D PIN RECP
Request a Quote
Description
DJT 22C 22#22D PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T13F35PA - PEI-Genesis
Philadelphia, PA, United States
DJT 22C 22#22D PIN RECP

DJT 22C 22#22D PIN RECP

Buy Now
Circular Connector, Receptacle, 13-35, Flange; Military Specification Deutsch - Te Connectivity - 19X5590 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 13-35, Flange; Military Specification Deutsch - Te Connectivity
19X5590
Circular Connector, Receptacle, 13-35, Flange; Military Specification Deutsch - Te Connectivity 19X5590
CIRCULAR CONNECTOR, RECEPTACLE, 13-35, FLANGE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 13-35, FLANGE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T13F35PA 19X5590
Product Name Circular Connector, Receptacle, 13-35, Flange; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details