TE Connectivity Switch, Rotary, 4Pdt, 500Ma, 125V; No. Of Switch Positions Alcoswitch Te Connectivity MRC42S04

Description
SWITCH, ROTARY, 4PDT, 500mA, 125V; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:36°; Contact Current AC Max:500mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, 4PDT, 500mA, 125V; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:36°; Contact Current AC Max:500mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, 4Pdt, 500Ma, 125V; No. Of Switch Positions Alcoswitch Te Connectivity - 30M2879 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 4Pdt, 500Ma, 125V; No. Of Switch Positions Alcoswitch Te Connectivity
30M2879
Switch, Rotary, 4Pdt, 500Ma, 125V; No. Of Switch Positions Alcoswitch Te Connectivity 30M2879
SWITCH, ROTARY, 4PDT, 500mA, 125V; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:36°; Contact Current AC Max:500mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 4PDT, 500mA, 125V; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:36°; Contact Current AC Max:500mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 30M2879
Product Name Switch, Rotary, 4Pdt, 500Ma, 125V; No. Of Switch Positions Alcoswitch Te Connectivity
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Current Rating 6.3 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details
High Security Keylock - CKL13EFW01-019 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers