TE Connectivity Through Hole Resistors MPT35XR68J

Description
680 mOhms ±5% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
680 mOhms ±5% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-MPT35XR68J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-MPT35XR68J-ND
Through Hole Resistors 1712-MPT35XR68J-ND
680 mOhms ±5% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

680 mOhms ±5% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Res, 0R68, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity - 53AH7303 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R68, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity
53AH7303
Res, 0R68, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity 53AH7303
RES, 0R68, 35W, TO-220, THICK FILM ROHS COMPLIANT: YES

RES, 0R68, 35W, TO-220, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-MPT35XR68J-ND 53AH7303
Product Name Through Hole Resistors Res, 0R68, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2
Resistance Range 0.6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details