68 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
TE Connectivity MPT35C68RF
TE Connectivity MPT35C68RF
TE Connectivity MPT35C68RF
RES, 68R, 35W, TO-220, THICK FILM ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-MPT35C68RF-ND | 1955047P | 1955045 | 53AH7291 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 68R, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thick Film (Chip) | Power film | Thick Film (Chip) | |
| Mounting / Packaging | TO-220-2 | ThroughHole | ThroughHole; To220 | |
| Resistance Range | 68 ohms | 68 ohms |