TE Connectivity Through Hole Resistors MPT35C5K6F

Description
5.6 kOhms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
5.6 kOhms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-MPT35C5K6F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-MPT35C5K6F-ND
Through Hole Resistors 1712-MPT35C5K6F-ND
5.6 kOhms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

5.6 kOhms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Res, 5K6, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity - 53AH7286 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity
53AH7286
Res, 5K6, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity 53AH7286
RES, 5K6, 35W, TO-220, THICK FILM ROHS COMPLIANT: YES

RES, 5K6, 35W, TO-220, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-MPT35C5K6F-ND 53AH7286
Product Name Through Hole Resistors Res, 5K6, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 274000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details