TE Connectivity Through Hole Resistors MPT35C470RF

Description
470 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
470 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-MPT35C470RF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-MPT35C470RF-ND
Through Hole Resistors 1712-MPT35C470RF-ND
470 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

470 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Res, 470R, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity - 53AH7284 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity
53AH7284
Res, 470R, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity 53AH7284
RES, 470R, 35W, TO-220, THICK FILM ROHS COMPLIANT: YES

RES, 470R, 35W, TO-220, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-MPT35C470RF-ND 53AH7284
Product Name Through Hole Resistors Res, 470R, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details