TE Connectivity Through Hole Resistors MPT35C330RJ

Description
330 Ohms ±5% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
330 Ohms ±5% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-MPT35C330RJ-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-MPT35C330RJ-ND
Through Hole Resistors 1712-MPT35C330RJ-ND
330 Ohms ±5% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

330 Ohms ±5% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Res, 330R, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity - 53AH7277 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity
53AH7277
Res, 330R, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity 53AH7277
RES, 330R, 35W, TO-220, THICK FILM ROHS COMPLIANT: YES

RES, 330R, 35W, TO-220, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-MPT35C330RJ-ND 53AH7277
Product Name Through Hole Resistors Res, 330R, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details