TE Connectivity Through Hole Resistors MPT35A1R5F

Description
1.5 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
1.5 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-MPT35A1R5F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-MPT35A1R5F-ND
Through Hole Resistors 1712-MPT35A1R5F-ND
1.5 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

1.5 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Res, 1R5, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity - 53AH7227 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity
53AH7227
Res, 1R5, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity 53AH7227
RES, 1R5, 35W, TO-220, THICK FILM ROHS COMPLIANT: YES

RES, 1R5, 35W, TO-220, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-MPT35A1R5F-ND 53AH7227
Product Name Through Hole Resistors Res, 1R5, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2
Resistance Range 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details