TE Connectivity Through Hole Resistors MPT35A10RF

Description
10 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
10 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-MPT35A10RF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-MPT35A10RF-ND
Through Hole Resistors 1712-MPT35A10RF-ND
10 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

10 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Res, 10R, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity - 53AH7230 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity
53AH7230
Res, 10R, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity 53AH7230
RES, 10R, 35W, TO-220, THICK FILM ROHS COMPLIANT: YES

RES, 10R, 35W, TO-220, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-MPT35A10RF-ND 53AH7230
Product Name Through Hole Resistors Res, 10R, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details