TE Connectivity Res, 4K7, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity MPT35 4K7 5%

Description
RES, 4K7, 35W, TO-220, THICK FILM; Resistance:4.7kohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet
Description
RES, 4K7, 35W, TO-220, THICK FILM; Resistance:4.7kohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K7, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity - 33AH7145 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity
33AH7145
Res, 4K7, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity 33AH7145
RES, 4K7, 35W, TO-220, THICK FILM; Resistance:4.7kohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

RES, 4K7, 35W, TO-220, THICK FILM; Resistance:4.7kohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AH7145
Product Name Res, 4K7, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 4700 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details