TE Connectivity Res, 2K2, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity MPT35 2K2 5%

Description
RES, 2K2, 35W, TO-220, THICK FILM; Resistance:2.2kohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet
Description
RES, 2K2, 35W, TO-220, THICK FILM; Resistance:2.2kohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K2, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity - 33AH7129 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity
33AH7129
Res, 2K2, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity 33AH7129
RES, 2K2, 35W, TO-220, THICK FILM; Resistance:2.2kohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

RES, 2K2, 35W, TO-220, THICK FILM; Resistance:2.2kohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AH7129
Product Name Res, 2K2, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 2200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details