TE Connectivity Res, 1K, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity MPT35 1K0 5%

Description
RES, 1K, 35W, TO-220, THICK FILM; Resistance:1kohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Resistor Type:High Power RoHS Compliant: Yes
Datasheet
Description
RES, 1K, 35W, TO-220, THICK FILM; Resistance:1kohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Resistor Type:High Power RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity - 33AH7112 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity
33AH7112
Res, 1K, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity 33AH7112
RES, 1K, 35W, TO-220, THICK FILM; Resistance:1kohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Resistor Type:High Power RoHS Compliant: Yes

RES, 1K, 35W, TO-220, THICK FILM; Resistance:1kohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AH7112
Product Name Res, 1K, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers