TE Connectivity Chip Resistor - Surface Mount 3502110RFT

Description
110 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
110 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143172DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143172DKR-ND
Chip Resistor - Surface Mount A143172DKR-ND
110 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

110 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143172TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143172TR-ND
Chip Resistor - Surface Mount A143172TR-ND
110 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

110 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143172CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143172CT-ND
Chip Resistor - Surface Mount A143172CT-ND
110 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

110 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 110R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC3798 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC3798
Res, 110R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC3798
RES, 110R, 1%, 2W, 2010, THICK FILM; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 110R, 1%, 2W, 2010, THICK FILM; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 110R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC5951 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC5951
Res, 110R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC5951
RES, 110R, 1%, 2W, 2010, THICK FILM; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 110R, 1%, 2W, 2010, THICK FILM; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143172DKR-ND 97AC3798
Product Name Chip Resistor - Surface Mount Res, 110R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176230-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD625JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers