TE Connectivity Res, 18R, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity MPT35 18R 1%

Description
RES, 18R, 35W, TO-220, THICK FILM; Resistance:18ohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Resistor Type:High PowerRoHS Compliant: Yes
Datasheet
Description
RES, 18R, 35W, TO-220, THICK FILM; Resistance:18ohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Resistor Type:High PowerRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 18R, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity - 33AH7128 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity
33AH7128
Res, 18R, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity 33AH7128
RES, 18R, 35W, TO-220, THICK FILM; Resistance:18ohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Resistor Type:High PowerRoHS Compliant: Yes

RES, 18R, 35W, TO-220, THICK FILM; Resistance:18ohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AH7128
Product Name Res, 18R, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details