TE Connectivity Res, 10R, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity MPT35 10R 5%

Description
RES, 10R, 35W, TO-220, THICK FILM; Resistance:10ohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Resistor Type:High PowerRoHS Compliant: Yes
Datasheet
Description
RES, 10R, 35W, TO-220, THICK FILM; Resistance:10ohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Resistor Type:High PowerRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10R, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity - 33AH7122 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity
33AH7122
Res, 10R, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity 33AH7122
RES, 10R, 35W, TO-220, THICK FILM; Resistance:10ohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Resistor Type:High PowerRoHS Compliant: Yes

RES, 10R, 35W, TO-220, THICK FILM; Resistance:10ohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AH7122
Product Name Res, 10R, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details