MPT30C500RF -- MPT30 500R 1% CGS - TE CONNECTIVITY
TE Connectivity
Mpt30 500R 1% Cgs - Te Connectivity
MPT30C500RF
Description
MPT30 500R 1%
Description
MPT30 500R 1%
Suppliers
Mpt30 500R 1% Cgs - Te Connectivity
95X9870
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X9870 |
|
Product Name
|
Mpt30 500R 1% Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
4 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details