TE Connectivity Through Hole Resistors MPT100T2R2J

Description
2.2 Ohms ±5% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
2.2 Ohms ±5% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-MPT100T2R2J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-MPT100T2R2J-ND
Through Hole Resistors 1712-MPT100T2R2J-ND
2.2 Ohms ±5% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

2.2 Ohms ±5% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

Buy Now Datasheet
Res, 2R2, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity - 53AH7215 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
53AH7215
Res, 2R2, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity 53AH7215
RES, 2R2, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

RES, 2R2, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-MPT100T2R2J-ND 53AH7215
Product Name Through Hole Resistors Res, 2R2, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-247-2
Resistance Range 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers