TE Connectivity Through Hole Resistors MPT100T1R5F

Description
1.5 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
1.5 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-MPT100T1R5F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-MPT100T1R5F-ND
Through Hole Resistors 1712-MPT100T1R5F-ND
1.5 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

1.5 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

Buy Now Datasheet
Res, 1R5, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity - 53AH7211 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
53AH7211
Res, 1R5, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity 53AH7211
RES, 1R5, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

RES, 1R5, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-MPT100T1R5F-ND 53AH7211
Product Name Through Hole Resistors Res, 1R5, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-247-2
Resistance Range 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details