TE Connectivity Through Hole Resistors MPT100C5K6F

Description
5.6 kOhms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
5.6 kOhms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-MPT100C5K6F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-MPT100C5K6F-ND
Through Hole Resistors 1712-MPT100C5K6F-ND
5.6 kOhms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

5.6 kOhms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

Buy Now Datasheet
Res, 5K6, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity - 53AH7198 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
53AH7198
Res, 5K6, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity 53AH7198
RES, 5K6, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

RES, 5K6, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-MPT100C5K6F-ND 53AH7198
Product Name Through Hole Resistors Res, 5K6, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-247-2
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details