TE Connectivity Through Hole Resistors MPT100C2K2J

Description
2.2 kOhms ±5% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
2.2 kOhms ±5% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-MPT100C2K2J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-MPT100C2K2J-ND
Through Hole Resistors 1712-MPT100C2K2J-ND
2.2 kOhms ±5% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

2.2 kOhms ±5% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

Buy Now Datasheet
Res, 2K2, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity - 53AH7175 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
53AH7175
Res, 2K2, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity 53AH7175
RES, 2K2, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

RES, 2K2, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-MPT100C2K2J-ND 53AH7175
Product Name Through Hole Resistors Res, 2K2, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-247-2
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details