TE Connectivity Through Hole Resistors MPT100C270RF

Description
270 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
270 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-MPT100C270RF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-MPT100C270RF-ND
Through Hole Resistors 1712-MPT100C270RF-ND
270 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

270 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

Buy Now Datasheet
Res, 270R, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity - 53AH7182 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
53AH7182
Res, 270R, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity 53AH7182
RES, 270R, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

RES, 270R, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-MPT100C270RF-ND 53AH7182
Product Name Through Hole Resistors Res, 270R, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-247-2
Resistance Range 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details