TE Connectivity Through Hole Resistors MPT100C150RF

Description
150 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
150 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-MPT100C150RF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-MPT100C150RF-ND
Through Hole Resistors 1712-MPT100C150RF-ND
150 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

150 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

Buy Now Datasheet
Res, 150R, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity - 53AH7170 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
53AH7170
Res, 150R, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity 53AH7170
RES, 150R, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

RES, 150R, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-MPT100C150RF-ND 53AH7170
Product Name Through Hole Resistors Res, 150R, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-247-2
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers