6.8 Ohms ±5% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
RES, 6R8, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-MPT100A6R8J-ND | 53AH7154 |
| Product Name | Through Hole Resistors | Res, 6R8, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | TO-247-2 | |
| Resistance Range | 6.8 ohms |