TE Connectivity Through Hole Resistors MPT100A5R6F

Description
5.6 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
5.6 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-MPT100A5R6F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-MPT100A5R6F-ND
Through Hole Resistors 1712-MPT100A5R6F-ND
5.6 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

5.6 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

Buy Now Datasheet
Res, 5R6, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity - 53AH7152 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R6, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
53AH7152
Res, 5R6, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity 53AH7152
RES, 5R6, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

RES, 5R6, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-MPT100A5R6F-ND 53AH7152
Product Name Through Hole Resistors Res, 5R6, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-247-2
Resistance Range 5.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details