TE Connectivity 100W 10ohm 350V Resistor MPT100A10RF

Description
Fixed Resistor, Metal Glaze/thick Film, 100W, 10ohm, 350V, 1% +/-Tol, 100ppm/Cel, 6219 Product overview: MPT100A10RF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 10ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, 10ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MPT100A10RF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thick Film, 100W, 10ohm, 350V, 1% +/-Tol, 100ppm/Cel, 6219 Product overview: MPT100A10RF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 10ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, 10ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MPT100A10RF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100W 10ohm 350V Resistor - 53-MPT100A10RF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100W 10ohm 350V Resistor
53-MPT100A10RF
100W 10ohm 350V Resistor 53-MPT100A10RF
Fixed Resistor, Metal Glaze/thick Film, 100W, 10ohm, 350V, 1% +/-Tol, 100ppm/Cel, 6219 Product overview: MPT100A10RF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 10ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, 10ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MPT100A10RF can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 100W, 10ohm, 350V, 1% +/-Tol, 100ppm/Cel, 6219 Product overview: MPT100A10RF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 10ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, 10ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MPT100A10RF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1097671-MPT100A10RF
Resistors - Through Hole Resistors 1097671-MPT100A10RF
Win Source Part Number: 1097671-MPT100A10RF Category: Resistors>Through Hole Resistors Series: MPT, CGS Features: Non-Inductive Package: Tube Height - Seated (Max): 0.965" (24.51mm) Standard Package: 35 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 100W Composition: Thick Film Number of Terminations: 2 Resistance: 10 Ohms Package / Case: TO-247-2 Supplier Device Package: TO-247 Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.620" L x 0.195" W (15.75mm x 4.95mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8533.29.0000 Mfr: TE Connectivity Passive Product Other Names: 1712-MPT100A10RF,4-2 176429-3

Win Source Part Number: 1097671-MPT100A10RF
Category: Resistors>Through Hole Resistors
Series: MPT, CGS
Features: Non-Inductive
Package: Tube
Height - Seated (Max): 0.965" (24.51mm)
Standard Package: 35
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 100W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 Ohms
Package / Case: TO-247-2
Supplier Device Package: TO-247
Temperature Range - Operating: -65°C ~ 175°C
Dimension: 0.620" L x 0.195" W (15.75mm x 4.95mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8533.29.0000
Mfr: TE Connectivity Passive Product
Other Names: 1712-MPT100A10RF,4-2176429-3

Buy Now Datasheet
Through Hole Resistors - 1712-MPT100A10RF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-MPT100A10RF-ND
Through Hole Resistors 1712-MPT100A10RF-ND
10 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

10 Ohms ±1% 100W Through Hole Resistor TO-247-2 Non-Inductive Thick Film

Buy Now Datasheet
Res, 10R, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity - 53AH7145 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
53AH7145
Res, 10R, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity 53AH7145
RES, 10R, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

RES, 10R, 100W, TO-247, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-MPT100A10RF 1097671-MPT100A10RF 1712-MPT100A10RF-ND 53AH7145
Product Name 100W 10ohm 350V Resistor Resistors - Through Hole Resistors Through Hole Resistors Res, 10R, 100W, To-247, Thick Film Rohs Compliant Cgs Te Connectivity
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 100 watts 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers