TE Connectivity Res, 82R, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity MPT100 82R 1%

Description
RES, 82R, 100W, TO-247, THICK FILM; Resistance:82ohm; Product Range:MPT Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet
Description
RES, 82R, 100W, TO-247, THICK FILM; Resistance:82ohm; Product Range:MPT Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 82R, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity - 33AH7105 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity
33AH7105
Res, 82R, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity 33AH7105
RES, 82R, 100W, TO-247, THICK FILM; Resistance:82ohm; Product Range:MPT Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

RES, 82R, 100W, TO-247, THICK FILM; Resistance:82ohm; Product Range:MPT Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AH7105
Product Name Res, 82R, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-247
Resistance Range 82 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers