TE Connectivity Res, 6R8, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity MPT100 6R8 1%

Description
RES, 6R8, 100W, TO-247, THICK FILM; Resistance:6.8ohm; Product Range:MPT Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet
Description
RES, 6R8, 100W, TO-247, THICK FILM; Resistance:6.8ohm; Product Range:MPT Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6R8, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity - 33AH7100 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R8, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity
33AH7100
Res, 6R8, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity 33AH7100
RES, 6R8, 100W, TO-247, THICK FILM; Resistance:6.8ohm; Product Range:MPT Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

RES, 6R8, 100W, TO-247, THICK FILM; Resistance:6.8ohm; Product Range:MPT Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AH7100
Product Name Res, 6R8, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-247
Resistance Range 6.8 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details