TE Connectivity Res, 6K8, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity MPT100 6K8 1%

Description
RES, 6K8, 100W, TO-247, THICK FILM; Resistance:6.8kohm; Product Range:MPT Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet
Description
RES, 6K8, 100W, TO-247, THICK FILM; Resistance:6.8kohm; Product Range:MPT Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K8, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity - 33AH6214 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity
33AH6214
Res, 6K8, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity 33AH6214
RES, 6K8, 100W, TO-247, THICK FILM; Resistance:6.8kohm; Product Range:MPT Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

RES, 6K8, 100W, TO-247, THICK FILM; Resistance:6.8kohm; Product Range:MPT Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AH6214
Product Name Res, 6K8, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-247
Resistance Range 6800 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details