TE Connectivity Res, 5K6, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity MPT100 5K6 1%

Description
RES, 5K6, 100W, TO-247, THICK FILM; Resistance:5.6kohm; Product Range:MPT Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet
Description
RES, 5K6, 100W, TO-247, THICK FILM; Resistance:5.6kohm; Product Range:MPT Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K6, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity - 33AH6213 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity
33AH6213
Res, 5K6, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity 33AH6213
RES, 5K6, 100W, TO-247, THICK FILM; Resistance:5.6kohm; Product Range:MPT Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

RES, 5K6, 100W, TO-247, THICK FILM; Resistance:5.6kohm; Product Range:MPT Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AH6213
Product Name Res, 5K6, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-247
Resistance Range 5600 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details