TE Connectivity Res, 1R5, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity MPT100 1R5 5%

Description
RES, 1R5, 100W, TO-247, THICK FILM; Resistance:1.5ohm; Product Range:MPT Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet
Description
RES, 1R5, 100W, TO-247, THICK FILM; Resistance:1.5ohm; Product Range:MPT Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R5, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity - 33AH6165 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity
33AH6165
Res, 1R5, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity 33AH6165
RES, 1R5, 100W, TO-247, THICK FILM; Resistance:1.5ohm; Product Range:MPT Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

RES, 1R5, 100W, TO-247, THICK FILM; Resistance:1.5ohm; Product Range:MPT Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AH6165
Product Name Res, 1R5, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-247
Resistance Range 1.5 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details