The Resistor, 10K, 100W, TO-247, Thick Film from the MPT Series is designed for high power applications, capable of handling up to 100W when mounted on a suitable heatsink. It features a resistance value of 10k ohms with a tolerance of ±5%. The maximum operating voltage is rated at 700V, making it suitable for various high-voltage applications. The resistor is constructed using thick film technology, ensuring low inductance and high reliability. It operates effectively within a temperature range of -65°C to 175°C and is RoHS compliant. This component is particularly well-suited for use in snubber circuits, high-speed pulse generators, and switch mode power supplies where compact size and high power dissipation are critical.
RES, 10K, 100W, TO-247, THICK FILM; Resistance:10kohm; Product Range:MPT Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:700V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 33AH7066 |
| Product Name | Res, 10K, 100W, To-247, Thick Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | TO-247 |
| Resistance Range | 10000 ohms |
| Tolerance | 5 +/- % |