TE Connectivity Through Hole Resistors MPR20C220RJ

Description
220 Ohms ±5% 20W Through Hole Resistor TO-220-2 Flame Proof, Non-Inductive, Safety Thick Film
Request a Quote Datasheet
Description
220 Ohms ±5% 20W Through Hole Resistor TO-220-2 Flame Proof, Non-Inductive, Safety Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A105521-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105521-ND
Through Hole Resistors A105521-ND
220 Ohms ±5% 20W Through Hole Resistor TO-220-2 Flame Proof, Non-Inductive, Safety Thick Film

220 Ohms ±5% 20W Through Hole Resistor TO-220-2 Flame Proof, Non-Inductive, Safety Thick Film

Buy Now Datasheet
Resistor High Power, 220 Ohm, 2W, 5%; Resistance Cgs Te Connectivity - 06M5753 - Newark, An Avnet Company
Chicago, IL, United States
Resistor High Power, 220 Ohm, 2W, 5%; Resistance Cgs Te Connectivity
06M5753
Resistor High Power, 220 Ohm, 2W, 5%; Resistance Cgs Te Connectivity 06M5753
RESISTOR HIGH POWER, 220 OHM, 2W, 5%; Resistance:220ohm; Product Range:MPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Metal Film; Product Diameter:- RoHS Compliant: Yes

RESISTOR HIGH POWER, 220 OHM, 2W, 5%; Resistance:220ohm; Product Range:MPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Metal Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A105521-ND 06M5753
Product Name Through Hole Resistors Resistor High Power, 220 Ohm, 2W, 5%; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm
Mounting / Packaging TO-220-2 TO-220
Resistance Range 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details