TE Connectivity Through-Hole 5W 200ohm 300V Resistor MPC52201J

Description
Fixed Resistor, Metal Glaze/thick Film, 5W, 200ohm, 300V, 5% +/-Tol, 100ppm/Cel, Through Hole Mount, 5010, RADIAL LEADED, ROHS COMPLIANT Product overview: MPC52201J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 200ohm, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 200ohm, 300V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MPC52201J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thick Film, 5W, 200ohm, 300V, 5% +/-Tol, 100ppm/Cel, Through Hole Mount, 5010, RADIAL LEADED, ROHS COMPLIANT Product overview: MPC52201J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 200ohm, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 200ohm, 300V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MPC52201J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 5W 200ohm 300V Resistor - 53-MPC52201J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 5W 200ohm 300V Resistor
53-MPC52201J
Through-Hole 5W 200ohm 300V Resistor 53-MPC52201J
Fixed Resistor, Metal Glaze/thick Film, 5W, 200ohm, 300V, 5% +/-Tol, 100ppm/Cel, Through Hole Mount, 5010, RADIAL LEADED, ROHS COMPLIANT Product overview: MPC52201J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 200ohm, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 200ohm, 300V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MPC52201J can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 5W, 200ohm, 300V, 5% +/-Tol, 100ppm/Cel, Through Hole Mount, 5010, RADIAL LEADED, ROHS COMPLIANT Product overview: MPC52201J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 200ohm, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 200ohm, 300V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MPC52201J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A106163-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A106163-ND
Through Hole Resistors A106163-ND
200 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Thick Film

200 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1080060-MPC52201J
Resistors - Through Hole Resistors 1080060-MPC52201J
Win Source Part Number: 1080060-MPC52201J Category: Resistors>Through Hole Resistors Series: MPC, CGS Features: Flame Proof, Non-Inductive, Safety Package: Tray Height - Seated (Max): 1.000" (25.40mm) Standard Package: 1,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 5W Composition: Thick Film Number of Terminations: 2 Resistance: 200 Ohms Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.500" L x 0.100" W (12.70mm x 2.54mm) Alternative Parts (Cross-Reference): SQMW5180RJ; SQMR7220RJ; 1623783-6; TA205PA200RJE; RCMM022200JKA20; R5J200E; CPF2200R00JKB14; TA205PA200RJ; RCMM101800JKS0916237 76-9; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product Other Names: 1623776-9,A106163,16 23776-9-ND,16237769 Base Product Number: MPC52

Win Source Part Number: 1080060-MPC52201J
Category: Resistors>Through Hole Resistors
Series: MPC, CGS
Features: Flame Proof, Non-Inductive, Safety
Package: Tray
Height - Seated (Max): 1.000" (25.40mm)
Standard Package: 1,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 5W
Composition: Thick Film
Number of Terminations: 2
Resistance: 200 Ohms
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.500" L x 0.100" W (12.70mm x 2.54mm)
Alternative Parts (Cross-Reference): SQMW5180RJ; SQMR7220RJ; 1623783-6; TA205PA200RJE; RCMM022200JKA20; R5J200E; CPF2200R00JKB14; TA205PA200RJ; RCMM101800JKS091623776-9;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: TE Connectivity Passive Product
Other Names: 1623776-9,A106163,1623776-9-ND,16237769
Base Product Number: MPC52

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 53-MPC52201J A106163-ND 1080060-MPC52201J
Product Name Through-Hole 5W 200ohm 300V Resistor Through Hole Resistors Resistors - Through Hole Resistors
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details