TE Connectivity Through Hole Resistors MPC521R0J

Description
1 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Thick Film
Request a Quote Datasheet
Description
1 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MPC521R0J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MPC521R0J-ND
Through Hole Resistors MPC521R0J-ND
1 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Thick Film

1 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Thick Film

Buy Now Datasheet
Resistor, Thick Film, 1 Ohm, 5W, 5%; Resistance Cgs Te Connectivity - 26M1694 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1 Ohm, 5W, 5%; Resistance Cgs Te Connectivity
26M1694
Resistor, Thick Film, 1 Ohm, 5W, 5%; Resistance Cgs Te Connectivity 26M1694
RESISTOR, THICK FILM, 1 OHM, 5W, 5%; Resistance:1ohm; Product Range:MPC Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

RESISTOR, THICK FILM, 1 OHM, 5W, 5%; Resistance:1ohm; Product Range:MPC Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MPC521R0J-ND 26M1694
Product Name Through Hole Resistors Resistor, Thick Film, 1 Ohm, 5W, 5%; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Radial Radial Leaded
Resistance Range 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623409-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers