TE Connectivity Through Hole Resistors MPC1081R0J

Description
1 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Thick Film
Request a Quote Datasheet
Description
1 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MPC1081R0J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MPC1081R0J-ND
Through Hole Resistors MPC1081R0J-ND
1 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Thick Film

1 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Thick Film

Buy Now Datasheet
Through Hole Thick Film Resistor, Mpc Series, 1 Ohm, 10 W, 5%, 300 V, Radial Leaded Cgs Te Connectivity - 16R5782 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Mpc Series, 1 Ohm, 10 W, 5%, 300 V, Radial Leaded Cgs Te Connectivity
16R5782
Through Hole Thick Film Resistor, Mpc Series, 1 Ohm, 10 W, 5%, 300 V, Radial Leaded Cgs Te Connectivity 16R5782
Through Hole Thick Film Resistor, MPC Series, 1 ohm, 10 W, - 5%, 300 V, Radial Leaded

Through Hole Thick Film Resistor, MPC Series, 1 ohm, 10 W, - 5%, 300 V, Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MPC1081R0J-ND 16R5782
Product Name Through Hole Resistors Through Hole Thick Film Resistor, Mpc Series, 1 Ohm, 10 W, 5%, 300 V, Radial Leaded Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Radial ThroughHole; Radial Leads
Resistance Range 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756319 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614707-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers