TE Connectivity Labels, Stickers, Decals - Blank MP-381127-5-8A

Description
LABEL METAL POLY 38.1X12.7MM
Request a Quote Datasheet
Description
LABEL METAL POLY 38.1X12.7MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 484-MP-381127-5-8A-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
484-MP-381127-5-8A-ND
Labels, Stickers, Decals - Blank 484-MP-381127-5-8A-ND
LABEL METAL POLY 38.1X12.7MM

LABEL METAL POLY 38.1X12.7MM

Buy Now Datasheet
Label, Metallised Pet, 12.7Mm X 38.1Mm; Label Type Te Connectivity - 94AC4667 - Newark, An Avnet Company
Chicago, IL, United States
Label, Metallised Pet, 12.7Mm X 38.1Mm; Label Type Te Connectivity
94AC4667
Label, Metallised Pet, 12.7Mm X 38.1Mm; Label Type Te Connectivity 94AC4667
LABEL, METALLISED PET, 12.7MM X 38.1MM; Label Type:Thermal Transfer Printable; Label Height:12.7mm; Label Width:38.1mm; Label Diameter:-; Label Material:Metallised Polyester; Label Colour:Silver; Pack Quantity:5000; Product Range:MP RoHS Compliant: Yes

LABEL, METALLISED PET, 12.7MM X 38.1MM; Label Type:Thermal Transfer Printable; Label Height:12.7mm; Label Width:38.1mm; Label Diameter:-; Label Material:Metallised Polyester; Label Colour:Silver; Pack Quantity:5000; Product Range:MP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 484-MP-381127-5-8A-ND 94AC4667
Product Name Labels, Stickers, Decals - Blank Label, Metallised Pet, 12.7Mm X 38.1Mm; Label Type Te Connectivity
Materials of Construction Metallized Polyester Metallised Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146455 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 8.27 inches (210 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 18 X 9Mm, Pvc, White; Label Type Wago - 76AH2175 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.7087 inches (18 mm)
View Details