TE Connectivity Strain Relief, Size 21, Micro D Connector; Product Range Polamco Te Connectivity MM96-21-1-Y

Description
STRAIN RELIEF, SIZE 21, MICRO D CONNECTOR; Product Range:Micro Min Series; D Sub Shell Size:-; Cable Exit Angle:-; Connector Body Material:Aluminum Body; Accessory Type:Strain Relief Backshell; Connector Shell Size:21 RoHS Compliant: No
Datasheet
Description
STRAIN RELIEF, SIZE 21, MICRO D CONNECTOR; Product Range:Micro Min Series; D Sub Shell Size:-; Cable Exit Angle:-; Connector Body Material:Aluminum Body; Accessory Type:Strain Relief Backshell; Connector Shell Size:21 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, Size 21, Micro D Connector; Product Range Polamco Te Connectivity - 88T7761 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Size 21, Micro D Connector; Product Range Polamco Te Connectivity
88T7761
Strain Relief, Size 21, Micro D Connector; Product Range Polamco Te Connectivity 88T7761
STRAIN RELIEF, SIZE 21, MICRO D CONNECTOR; Product Range:Micro Min Series; D Sub Shell Size:-; Cable Exit Angle:-; Connector Body Material:Aluminum Body; Accessory Type:Strain Relief Backshell; Connector Shell Size:21 RoHS Compliant: No

STRAIN RELIEF, SIZE 21, MICRO D CONNECTOR; Product Range:Micro Min Series; D Sub Shell Size:-; Cable Exit Angle:-; Connector Body Material:Aluminum Body; Accessory Type:Strain Relief Backshell; Connector Shell Size:21 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 88T7761
Product Name Strain Relief, Size 21, Micro D Connector; Product Range Polamco Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details