TE Connectivity ™ PTC Resettable Fuses - miniSMDC014F miniSMDC014F

Description
Manufacturer: Tyco Electronics Win Source Part Number: 1223490-miniSMDC014F Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Safety, Consumer Electronics, Portable Devices, Multimedia, Automotive, Industrial
Request a Quote
Description
Manufacturer: Tyco Electronics Win Source Part Number: 1223490-miniSMDC014F Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Safety, Consumer Electronics, Portable Devices, Multimedia, Automotive, Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - miniSMDC014F - 1223490-miniSMDC014F - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - miniSMDC014F
1223490-miniSMDC014F
PTC Resettable Fuses - miniSMDC014F 1223490-miniSMDC014F
Manufacturer: Tyco Electronics Win Source Part Number: 1223490-miniSMDC014F Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Safety, Consumer Electronics, Portable Devices, Multimedia, Automotive, Industrial

Manufacturer: Tyco Electronics
Win Source Part Number: 1223490-miniSMDC014F
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Safety, Consumer Electronics, Portable Devices, Multimedia, Automotive, Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fuses
Product Number 1223490-miniSMDC014F
Product Name PTC Resettable Fuses - miniSMDC014F
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 2A - 81411501 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002212006 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 32 amps
View Details
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 690V(FS) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 700 volts
Rated Current 4500 amps
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details