The MINISMDC014-2 is a surface-mount resettable fuse for overcurrent protection, with a hold current of 0.14 A at 20°C and a maximum operating voltage of 60 V. It has a maximum interrupt current of 10 A. The device is rated for operation across ambient temperatures from -40°C to 85°C, with thermal derating applied. Its physical dimensions and package style are consistent with the miniSMD series, as detailed in the recommended pad layout and tape-and-reel specifications. The part is marked with a 14 VV 4 1 identifier and is supplied in tape and reel packaging in quantities of 2,000 per reel. Operation beyond maximum ratings may cause damage or electrical arcing, and the device is not intended for repeated fault conditions.
PolySw PTC Resettable Fuses 0.14A 60V 4.55*3.24*0.762 LEADED Product overview: MINISMDC014-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.14A, 60V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.14A, 60V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINISMDC014-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-MINISMDC014-2 |
| Product Name | 0.14A 60V Circuit Protection Fuse |
| Rated Voltage | 60 volts |