TE Connectivity ™ SMD 6V 1.1A Circuit Protection Fuse MICROSMD110F-2

Description
6V 1.1A SMD PTC Resettable Fuse, 1210 Case Product overview: MICROSMD110F-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6V, 1.1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 6V, 1.1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MICROSMD110F-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6V 1.1A SMD PTC Resettable Fuse, 1210 Case Product overview: MICROSMD110F-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6V, 1.1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 6V, 1.1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MICROSMD110F-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 6V 1.1A Circuit Protection Fuse
150-MICROSMD110F-2
SMD 6V 1.1A Circuit Protection Fuse 150-MICROSMD110F-2
6V 1.1A SMD PTC Resettable Fuse, 1210 Case Product overview: MICROSMD110F-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6V, 1.1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 6V, 1.1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MICROSMD110F-2 can be used for catalog matching and distributor lookup.

6V 1.1A SMD PTC Resettable Fuse, 1210 Case Product overview: MICROSMD110F-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6V, 1.1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 6V, 1.1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MICROSMD110F-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse;Resettable;1.1A;Sz 1210;Dims 0.135x0.11x0.019
Fort Worth, TX, USA
Fuse;Resettable;1.1A;Sz 1210;Dims 0.135x0.11x0.019";SMT;6VDC;DCR 0.21 Ohms;PCB
70059883
Fuse;Resettable;1.1A;Sz 1210;Dims 0.135x0.11x0.019";SMT;6VDC;DCR 0.21 Ohms;PCB 70059883
Tyco Electronics' PolySwitch™ surface-mount devices are the preferred circuit protection method for computer, consumer, multimedia, portable and automotive electronics applications. Size 3225 mm/1210 mils Benefits: Smaller Size Saves Board Space and Cost Many Product Choices Give Engineers More Design Flexibility Assists in Meeting Regulatory Requirements Higher Voltage Ratings Allow Use in New Applications Features: Broadest Range of Resettable Devices in the Industry Small Footprint Fast Time-to-Trip Low Resistance Applications: Computer Portable Electronics Multimedia Game Machines Telephony and Broadband Mobile Phones Automotive Industrial Controls Battery

Tyco Electronics' PolySwitch™ surface-mount devices are the preferred circuit protection method for computer, consumer, multimedia, portable and automotive electronics applications.

  • Size 3225 mm/1210 mils
    Benefits:
  • Smaller Size Saves Board Space and Cost
  • Many Product Choices Give Engineers More Design Flexibility
  • Assists in Meeting Regulatory Requirements
  • Higher Voltage Ratings Allow Use in New Applications
    Features:
  • Broadest Range of Resettable Devices in the Industry
  • Small Footprint
  • Fast Time-to-Trip
  • Low Resistance
    Applications:
  • Computer
  • Portable Electronics
  • Multimedia
  • Game Machines
  • Telephony and Broadband
  • Mobile Phones
  • Automotive
  • Industrial Controls
  • Battery
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc.
Product Category Fuses Fuses
Product Number 150-MICROSMD110F-2 70059883
Product Name SMD 6V 1.1A Circuit Protection Fuse Fuse;Resettable;1.1A;Sz 1210;Dims 0.135x0.11x0.019";SMT;6VDC;DCR 0.21 Ohms;PCB
Fuse Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 004110500 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 32 amps
View Details
Power Fuses DC Fuses - VD series - VD750V/900VDC -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 900 volts
Rated Current 2800 amps
View Details
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers