TE Connectivity ™ PTC Resettable Fuses - MICROSMD010-2 MICROSMD010-2

Description
Manufacturer: Tyco Electronics Win Source Part Number: 747453-MICROSMD010-2 Manufacturer Homepage: www.te.com Reference case: SMD1210 Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Tyco Electronics Win Source Part Number: 747453-MICROSMD010-2 Manufacturer Homepage: www.te.com Reference case: SMD1210 Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MICROSMD010-2 - 747453-MICROSMD010-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MICROSMD010-2
747453-MICROSMD010-2
PTC Resettable Fuses - MICROSMD010-2 747453-MICROSMD010-2
Manufacturer: Tyco Electronics Win Source Part Number: 747453-MICROSMD010-2 Manufacturer Homepage: www.te.com Reference case: SMD1210 Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Tyco Electronics
Win Source Part Number: 747453-MICROSMD010-2
Manufacturer Homepage: www.te.com
Reference case: SMD1210
Reference Date Code: Newest
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
10A 30V Circuit Protection Fuse - 815-MICROSMD010-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10A 30V Circuit Protection Fuse
815-MICROSMD010-2
10A 30V Circuit Protection Fuse 815-MICROSMD010-2
PTC Resettable Fuses .10A 30V 10A Imax Product overview: MICROSMD010-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 30V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 30V, Circuit Protection Fuse, Industrial Equipment. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 815-MICROSMD010-2 can be used for catalog matching and distributor lookup.

PTC Resettable Fuses .10A 30V 10A Imax Product overview: MICROSMD010-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 30V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 30V, Circuit Protection Fuse, Industrial Equipment. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 815-MICROSMD010-2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Fuses Fuses
Product Number 747453-MICROSMD010-2 815-MICROSMD010-2
Product Name PTC Resettable Fuses - MICROSMD010-2 10A 30V Circuit Protection Fuse
Rated Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Quick Acting 2A - 81411501 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting DIN Rail
Approvals / Standards RoHS
Rated Current 10 amps
View Details
SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers