TE Connectivity Slide Switches MHS12304

Description
Slide Switches SPDT SLIDE SWITCH
Datasheet
Description
Slide Switches SPDT SLIDE SWITCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Slide Switches
MHS12304
Slide Switches MHS12304
Slide Switches SPDT SLIDE SWITCH

Slide Switches SPDT SLIDE SWITCH

Buy Now Datasheet
Slide Switch, Spdt, 0.3A, 125V, Thd; Contact Configuration Alcoswitch Te Connectivity - 23R8475 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spdt, 0.3A, 125V, Thd; Contact Configuration Alcoswitch Te Connectivity
23R8475
Slide Switch, Spdt, 0.3A, 125V, Thd; Contact Configuration Alcoswitch Te Connectivity 23R8475
SLIDE SWITCH, SPDT, 0.3A, 125V, THD; Contact Configuration:SPDT; Switch Operation:On-Off-On; Switch Mounting:Through Hole; Product Range:MHS Series; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:- RoHS Compliant: Yes

SLIDE SWITCH, SPDT, 0.3A, 125V, THD; Contact Configuration:SPDT; Switch Operation:On-Off-On; Switch Mounting:Through Hole; Product Range:MHS Series; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Slide Switches Slide Switches
Product Number MHS12304 23R8475
Product Name Slide Switches Slide Switch, Spdt, 0.3A, 125V, Thd; Contact Configuration Alcoswitch Te Connectivity
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 2300-AS22CV - New Yorker Electronics Co., Inc.
Specs
Size Subminiature
View Details
3 suppliers
Slide Switches - 7347306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details
Slide Switches - 1825280-1 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.1000 amps
Base Material Metal
View Details
4 suppliers