TE Connectivity ™ Transformers - Power Transformers MGSP3-00016-P

Description
Win Source Part Number: 1315495-MGSP3-00016- P Category: Transformers>Power Transformers Series: * Package: Bulk ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: TE Connectivity AMP Connectors Base Product Number: MGSP3
Request a Quote Datasheet
Description
Win Source Part Number: 1315495-MGSP3-00016- P Category: Transformers>Power Transformers Series: * Package: Bulk ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: TE Connectivity AMP Connectors Base Product Number: MGSP3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Power Transformers - 1315495-MGSP3-00016-P - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Power Transformers
1315495-MGSP3-00016-P
Transformers - Power Transformers 1315495-MGSP3-00016-P
Win Source Part Number: 1315495-MGSP3-00016- P Category: Transformers>Power Transformers Series: * Package: Bulk ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: TE Connectivity AMP Connectors Base Product Number: MGSP3

Win Source Part Number: 1315495-MGSP3-00016-P
Category: Transformers>Power Transformers
Series: *
Package: Bulk
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 0000.00.0000
Mfr: TE Connectivity AMP Connectors
Base Product Number: MGSP3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 1315495-MGSP3-00016-P
Product Name Transformers - Power Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.00E6 Hz
View Details
Transformers - Chokes & Reactors - 156L - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers