100µH Unshielded Wirewound Inductor 1.3A 160mOhm Max Nonstandard
Manufacturer: TE Connectivity Passive Product
Win Source Part Number: 763583-MGDQ5-00017-P
Series: MGDQ5, Coev
Packaging: Bulk
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: Nonstandard
Current Rating: 1.3A
Shielding: Unshielded
Inductance: 100μH
Mounting: SMD
Tolerance: ±20%
Test Frequency: 100kHz
Family Name: MGDQ5
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 160 mOhm Max
Dimension: 0.504" L x 0.504" W (12.80mm x 12.80mm)
Height - Seated (Maximum): 0.236" (6.00mm)
Alternative Parts (Cross-Reference): ASPI-5D28-101N-T; ASPI-5D28-101N; ASPI-5D18-101N; ;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Power Inductors - SMD 100uH 1.3mA .16Ohm Product overview: MGDQ5-00017-P from TE Connectivity AMP Connectors is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uH, 1.3mA, 16Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100uH, 1.3mA, 16Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MGDQ5-00017-P can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | MGDQ5-00017-P-ND | 763583-MGDQ5-00017-P | 71-MGDQ5-00017-P |
| Product Name | Fixed Inductors | Fixed Inductors - MGDQ5-00017-P | SMD 100uH 1.3mA 16Ohm Inductor and Choke |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Technology | Wirewound | Wirewound | Power Inductor |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) |