TE Connectivity ™ Common Mode Chokes - MGBBC-00016-P MGBBC-00016-P

Description
Manufacturer: TE Connectivity Win Source Part Number: 927006-MGBBC-00016-P Operating Temperature Range: -40°C ~ 85°C Features: 2 Line Common Mode Choke Surface Mount 300 Ohms @ 100 MHz 1A DCR 70mOhm Package: Vertical, 8 Gull Wing Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: Vendor Undefined HTSUS: 8548.90.0100
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 927006-MGBBC-00016-P Operating Temperature Range: -40°C ~ 85°C Features: 2 Line Common Mode Choke Surface Mount 300 Ohms @ 100 MHz 1A DCR 70mOhm Package: Vertical, 8 Gull Wing Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: Vendor Undefined HTSUS: 8548.90.0100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - MGBBC-00016-P - 927006-MGBBC-00016-P - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - MGBBC-00016-P
927006-MGBBC-00016-P
Common Mode Chokes - MGBBC-00016-P 927006-MGBBC-00016-P
Manufacturer: TE Connectivity Win Source Part Number: 927006-MGBBC-00016-P Operating Temperature Range: -40°C ~ 85°C Features: 2 Line Common Mode Choke Surface Mount 300 Ohms @ 100 MHz 1A DCR 70mOhm Package: Vertical, 8 Gull Wing Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: Vendor Undefined HTSUS: 8548.90.0100

Manufacturer: TE Connectivity
Win Source Part Number: 927006-MGBBC-00016-P
Operating Temperature Range: -40°C ~ 85°C
Features: 2 Line Common Mode Choke Surface Mount 300 Ohms @ 100 MHz 1A DCR 70mOhm
Package: Vertical, 8 Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: Vendor Undefined
HTSUS: 8548.90.0100

Buy Now Datasheet
Dual SMD Inductor and Choke - 839-MGBBC-00016-P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual SMD Inductor and Choke
839-MGBBC-00016-P
Dual SMD Inductor and Choke 839-MGBBC-00016-P
Dual SMD Common Mode Signal and Data Application Product overview: MGBBC-00016-P from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-MGBBC-00016-P can be used for catalog matching and distributor lookup.

Dual SMD Common Mode Signal and Data Application Product overview: MGBBC-00016-P from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-MGBBC-00016-P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 927006-MGBBC-00016-P 839-MGBBC-00016-P
Product Name Common Mode Chokes - MGBBC-00016-P Dual SMD Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322515C3R3NTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Common Mode Chokes - 486-5701-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers