TE Connectivity Power Relays, Over 2 Amps MDR-66-4

Description
Relay Coil
Request a Quote Datasheet
Description
Relay Coil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - MDR-66-4-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
MDR-66-4-ND
Power Relays, Over 2 Amps MDR-66-4-ND
Relay Coil

Relay Coil

Buy Now Datasheet
Relay, 115Vac, 28Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity - 73K0075 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 115Vac, 28Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity
73K0075
Relay, 115Vac, 28Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity 73K0075
RELAY, 115VAC, 28VDC, 10A; Contact Configuration:16PDT; Coil Voltage:115VAC; Contact Current:10A; Product Range:MDR Series; Relay Mounting:Panel Mount; Coil Type:Latching Single Coil; Contact Voltage VAC:115VAC; Relay Terminals:ScrewRoHS Compliant: No

RELAY, 115VAC, 28VDC, 10A; Contact Configuration:16PDT; Coil Voltage:115VAC; Contact Current:10A; Product Range:MDR Series; Relay Mounting:Panel Mount; Coil Type:Latching Single Coil; Contact Voltage VAC:115VAC; Relay Terminals:ScrewRoHS Compliant: No

Supplier's Site Datasheet
General Purpose Relays - MDR-66-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
MDR-66-4
General Purpose Relays MDR-66-4
General Purpose Relays Rotary Relays

General Purpose Relays Rotary Relays

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
MDR-66-4
Relays - Power Relays, Over 2 Amps MDR-66-4
RELAY

RELAY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number MDR-66-4-ND 73K0075 MDR-66-4 MDR-66-4
Product Name Power Relays, Over 2 Amps Relay, 115Vac, 28Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity General Purpose Relays Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data