General Purpose Relay 8PDT (8 Form C) 115VAC Coil Chassis Mount
RELAY GEN PURPOSE 8PDT 10A 115V
POWER RELAY, 8PDT, 10A, 115VAC; Contact Configuration:8PDT; Coil Voltage:115VAC; Contact Current:10A; Product Range:MDR Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:115V; Relay Terminals:Screw RoHS Compliant: No
General Purpose Relays .215 AMP 115 VAC 8FORM C 8PDT
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | A132456-ND | MDR-134-1 | 72C6183 | MDR-134-1 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Power Relay, 8Pdt, 10A, 115Vac; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | |
| Throw | Double Throw | Double Throw | Double Throw |